Nuts Suppliers in King Of Prussia, Pennsylvania

Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.

(more)
NBK America LLC
Address: 307 East Church Road, Suite 7, King of Prussia, PA 19406 USA
Business Type: Manufacturer
Description: Coupling is a component used to connect a drive shaft and a driven part, for example, a motor shaft and a ball screw for the purpose of transmitting the torque. Also, Coupling introduces mechanical flexibility providing misalignment for the shafts. As a result, this coupling flexibility can... (more)

Products

View Catalog